25F (EDLC) Supercapacitor 2.7V Radial, Can 15mOhm @ 1kHz 1000 Hrs @ 85°C
CAP ALUM 25F 2.7V 1000H
CAP ALUM 25F 2.7V 1000H
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL222031004E3-ND | MAL222031004E3 | MAL222031004E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 2.50E7 microF | 2.50E7 microF | 2.50E7 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) |