Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220217472E3

Description
CAP ALUM 4700UF 20% 450V SCREW
Request a Quote Datasheet
Description
CAP ALUM 4700UF 20% 450V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220217472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220217472E3-ND
Aluminum Electrolytic Capacitors 56-MAL220217472E3-ND
CAP ALUM 4700UF 20% 450V SCREW

CAP ALUM 4700UF 20% 450V SCREW

Buy Now Datasheet
Aluminium Capacitors - 2565784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565784
Aluminium Capacitors 2565784
Aluminium Capacitor 4700µF 450V 76x105mm

Aluminium Capacitor 4700µF 450V 76x105mm

Supplier's Site
Aluminium Capacitors - 2565783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565783
Aluminium Capacitors 2565783
Vishay MAL220217472E3 Capacitor

Vishay MAL220217472E3 Capacitor

Supplier's Site
Cap, 4700Uf, 450V, Alu Elec, Screw; Capacitance Vishay - 60AK9822 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 450V, Alu Elec, Screw; Capacitance Vishay
60AK9822
Cap, 4700Uf, 450V, Alu Elec, Screw; Capacitance Vishay 60AK9822
CAP, 4700UF, 450V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

CAP, 4700UF, 450V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

Supplier's Site
Cap, 4700Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
54AK7451
Cap, 4700Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay 54AK7451
CAP, 4700UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 4700UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL220217472E3-ND 2565784 60AK9822 54AK7451
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 4700Uf, 450V, Alu Elec, Screw; Capacitance Vishay Cap, 4700Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Screw
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733441 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details