Vishay Intertechnology, Inc. Aluminium Capacitors MAL220217222E3

Description
Aluminium Capacitor 2200µF 450V 65x105mm
Request a Quote Datasheet
Description
Aluminium Capacitor 2200µF 450V 65x105mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2565780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565780
Aluminium Capacitors 2565780
Aluminium Capacitor 2200µF 450V 65x105mm

Aluminium Capacitor 2200µF 450V 65x105mm

Supplier's Site
Aluminium Capacitors - 2565779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565779
Aluminium Capacitors 2565779
Vishay MAL220217222E3 Capacitor

Vishay MAL220217222E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL220217222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220217222E3-ND
Aluminum Electrolytic Capacitors 56-MAL220217222E3-ND
CAP ALUM 2200UF 20% 450V SCREW

CAP ALUM 2200UF 20% 450V SCREW

Buy Now Datasheet
Cap, 2200Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
54AK7449
Cap, 2200Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay 54AK7449
CAP, 2200UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 2200UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Cap, 2200Uf, 450V, Alu Elec, Screw; Capacitance Vishay - 60AK9820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 450V, Alu Elec, Screw; Capacitance Vishay
60AK9820
Cap, 2200Uf, 450V, Alu Elec, Screw; Capacitance Vishay 60AK9820
CAP, 2200UF, 450V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

CAP, 2200UF, 450V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2565780 56-MAL220217222E3-ND 54AK7449 60AK9820
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 2200Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay Cap, 2200Uf, 450V, Alu Elec, Screw; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers