Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220216332E3

Description
CAP ALUM 3300UF 20% 400V SCREW
Request a Quote Datasheet
Description
CAP ALUM 3300UF 20% 400V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220216332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220216332E3-ND
Aluminum Electrolytic Capacitors 56-MAL220216332E3-ND
CAP ALUM 3300UF 20% 400V SCREW

CAP ALUM 3300UF 20% 400V SCREW

Buy Now Datasheet
Aluminium Capacitors - 2565772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565772
Aluminium Capacitors 2565772
Aluminium Capacitor 3300µF 400V 65x105mm

Aluminium Capacitor 3300µF 400V 65x105mm

Supplier's Site
Aluminium Capacitors - 2565771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565771
Aluminium Capacitors 2565771
Vishay MAL220216332E3 Capacitor

Vishay MAL220216332E3 Capacitor

Supplier's Site
Cap, 3300Uf, 400V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 400V, Alu Elec, Screw Rohs Compliant Vishay
54AK7445
Cap, 3300Uf, 400V, Alu Elec, Screw Rohs Compliant Vishay 54AK7445
CAP, 3300UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 3300UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Cap, 3300Uf, 400V, Alu Elec, Screw; Capacitance Vishay - 60AK9816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 400V, Alu Elec, Screw; Capacitance Vishay
60AK9816
Cap, 3300Uf, 400V, Alu Elec, Screw; Capacitance Vishay 60AK9816
CAP, 3300UF, 400V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

CAP, 3300UF, 400V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL220216332E3-ND 2565772 54AK7445 60AK9816
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 3300Uf, 400V, Alu Elec, Screw Rohs Compliant Vishay Cap, 3300Uf, 400V, Alu Elec, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Screw
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713216 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details