Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220213472E3

Description
CAP ALUM 4700UF 20% 250V SCREW
Request a Quote Datasheet
Description
CAP ALUM 4700UF 20% 250V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220213472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220213472E3-ND
Aluminum Electrolytic Capacitors 56-MAL220213472E3-ND
CAP ALUM 4700UF 20% 250V SCREW

CAP ALUM 4700UF 20% 250V SCREW

Buy Now Datasheet
Cap, 4700Uf, 250V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7441 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 250V, Alu Elec, Screw Rohs Compliant Vishay
54AK7441
Cap, 4700Uf, 250V, Alu Elec, Screw Rohs Compliant Vishay 54AK7441
CAP, 4700UF, 250V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 4700UF, 250V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Cap, 4700Uf, 250V, Alu Elec, Screw; Capacitance Vishay - 60AK9812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 250V, Alu Elec, Screw; Capacitance Vishay
60AK9812
Cap, 4700Uf, 250V, Alu Elec, Screw; Capacitance Vishay 60AK9812
CAP, 4700UF, 250V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:50mm RoHS Compliant: Yes

CAP, 4700UF, 250V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:50mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL220213472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL220213472E3
Capacitors - Aluminum Electrolytic Capacitors MAL220213472E3
CAP ALUM 4700UF 20% 250V SCREW

CAP ALUM 4700UF 20% 250V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL220213472E3-ND 54AK7441 60AK9812 MAL220213472E3
Product Name Aluminum Electrolytic Capacitors Cap, 4700Uf, 250V, Alu Elec, Screw Rohs Compliant Vishay Cap, 4700Uf, 250V, Alu Elec, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C702U050AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details