Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL220212152E3

Description
CAP ALUM 1500UF 20% 200V SCREW
Request a Quote Datasheet
Description
CAP ALUM 1500UF 20% 200V SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL220212152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL220212152E3-ND
Aluminum Electrolytic Capacitors 56-MAL220212152E3-ND
CAP ALUM 1500UF 20% 200V SCREW

CAP ALUM 1500UF 20% 200V SCREW

Buy Now Datasheet
Aluminium Capacitors - 2565753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565753
Aluminium Capacitors 2565753
Vishay MAL220212152E3 Capacitor

Vishay MAL220212152E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2565754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2565754
Aluminium Capacitors 2565754
Aluminium Capacitor 1500µF 200V 35x60mm

Aluminium Capacitor 1500µF 200V 35x60mm

Supplier's Site
Cap, 1500Uf, 200V, Alu Elec, Screw; Capacitance Vishay - 60AK9807 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 200V, Alu Elec, Screw; Capacitance Vishay
60AK9807
Cap, 1500Uf, 200V, Alu Elec, Screw; Capacitance Vishay 60AK9807
CAP, 1500UF, 200V, ALU ELEC, SCREW; Capacitance:1500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, 1500UF, 200V, ALU ELEC, SCREW; Capacitance:1500µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Cap, 1500Uf, 200V, Alu Elec, Screw Rohs Compliant Vishay - 54AK7436 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 200V, Alu Elec, Screw Rohs Compliant Vishay
54AK7436
Cap, 1500Uf, 200V, Alu Elec, Screw Rohs Compliant Vishay 54AK7436
CAP, 1500UF, 200V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 1500UF, 200V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL220212152E3-ND 2565753 60AK9807 54AK7436
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 1500Uf, 200V, Alu Elec, Screw; Capacitance Vishay Cap, 1500Uf, 200V, Alu Elec, Screw Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Screw
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details