Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219866151E3

Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4822PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4822PHBK-ND
Aluminum Electrolytic Capacitors 4822PHBK-ND
150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elec, 150Uf, 400V; Capacitance Vishay - 18C4813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 150Uf, 400V; Capacitance Vishay
18C4813
Capacitor Alum Elec, 150Uf, 400V; Capacitance Vishay 18C4813
CAPACITOR ALUM ELEC, 150UF, 400V; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 150UF, 400V; Capacitance:150µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:15000 hours @ 85°C; Polarity:Polar; Product Diameter:22mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219866151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219866151E3
Capacitors - Aluminum Electrolytic Capacitors MAL219866151E3
CAP ALUM 150UF 20% 400V SNAP

CAP ALUM 150UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4822PHBK-ND 18C4813 MAL219866151E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec, 150Uf, 400V; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details