Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219857829E3

Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.165Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.165Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219857829E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219857829E3-ND
Aluminum Electrolytic Capacitors MAL219857829E3-ND
82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.165Ohm @ 100Hz 15000 Hrs @ 85°C

82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.165Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
82 450V 25X25Mm 85 15000H Vishay - 97C4966 - Newark, An Avnet Company
Chicago, IL, United States
82 450V 25X25Mm 85 15000H Vishay
97C4966
82 450V 25X25Mm 85 15000H Vishay 97C4966
82 450V 25x25mm 85 15000h

82 450V 25x25mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219857829E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219857829E3
Capacitors - Aluminum Electrolytic Capacitors MAL219857829E3
CAP ALUM 82UF 20% 450V SNAP

CAP ALUM 82UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219857829E3-ND 97C4966 MAL219857829E3
Product Name Aluminum Electrolytic Capacitors 82 450V 25X25Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details