Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219847151E3

Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219847151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219847151E3-ND
Aluminum Electrolytic Capacitors MAL219847151E3-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 637mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 150 F, 20%, 450 V, 25 Mm, 1.592 Ohm Rohs Compliant Vishay - 98K6917 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 150 F, 20%, 450 V, 25 Mm, 1.592 Ohm Rohs Compliant Vishay
98K6917
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 150 F, 20%, 450 V, 25 Mm, 1.592 Ohm Rohs Compliant Vishay 98K6917
Electrolytic Capacitor, Snap-in, 198 PHR-SI Series, 150 F, 20%, 450 V, 25 mm, 1.592 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 198 PHR-SI Series, 150 F, 20%, 450 V, 25 mm, 1.592 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219847151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219847151E3
Capacitors - Aluminum Electrolytic Capacitors MAL219847151E3
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219847151E3-ND 98K6917 MAL219847151E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 150 F, 20%, 450 V, 25 Mm, 1.592 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers