Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219836471E3

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 203mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 203mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL219836471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL219836471E3-ND
Aluminum Electrolytic Capacitors MAL219836471E3-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 203mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 203mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219836471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219836471E3
Capacitors - Aluminum Electrolytic Capacitors MAL219836471E3
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 470 F, 20%, 400 V, 35 Mm, 0.508 Ohm Rohs Compliant Vishay - 98K6914 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 470 F, 20%, 400 V, 35 Mm, 0.508 Ohm Rohs Compliant Vishay
98K6914
Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 470 F, 20%, 400 V, 35 Mm, 0.508 Ohm Rohs Compliant Vishay 98K6914
Electrolytic Capacitor, Snap-in, 198 PHR-SI Series, 470 F, 20%, 400 V, 35 mm, 0.508 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, 198 PHR-SI Series, 470 F, 20%, 400 V, 35 mm, 0.508 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL219836471E3-ND MAL219836471E3 98K6914
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, 198 Phr-Si Series, 470 F, 20%, 400 V, 35 Mm, 0.508 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details