Vishay Precision Group Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691252E3

Description
15F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 1.2Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
15F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 1.2Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4699PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4699PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4699PHBK-ND
15F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 1.2Ohm @ 1kHz 1000 Hrs @ 85°C

15F (EDLC) Supercapacitor 2.8V Coin, Wide Terminals - Opposite Sides 1.2Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691252E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691252E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691252E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691252E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691252E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691252E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691252E3
CAP 15F -20% +80% 2.8V SMD

CAP 15F -20% +80% 2.8V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Enycapt, 196 Hvc Series, 15 F, 2.8 V, 12 Mm, 5 Ohm Rohs Compliant Vishay - 31Y2436 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Enycapt, 196 Hvc Series, 15 F, 2.8 V, 12 Mm, 5 Ohm Rohs Compliant Vishay
31Y2436
Smd Aluminium Electrolytic Capacitor, Enycapt, 196 Hvc Series, 15 F, 2.8 V, 12 Mm, 5 Ohm Rohs Compliant Vishay 31Y2436
SMD Aluminium Electrolytic Capacitor, ENYCAPT, 196 HVC Series, 15 F, 2.8 V, 12 mm, 5 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, ENYCAPT, 196 HVC Series, 15 F, 2.8 V, 12 mm, 5 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691252E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691252E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691252E3
CAP 15F -20% +80% 2.8V SMD

CAP 15F -20% +80% 2.8V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4699PHBK-ND 61-MAL219691252E3 MAL219691252E3 31Y2436 MAL219691252E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Smd Aluminium Electrolytic Capacitor, Enycapt, 196 Hvc Series, 15 F, 2.8 V, 12 Mm, 5 Ohm Rohs Compliant Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Capacitance Range 1.50E7 microF 1.50E13 microF 1.50E7 microF 1.50E7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Lead Style Surface Mount (SMT); Tab; SMD (SMT) Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 254LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details