Vishay Precision Group Capacitor MAL219691204E3

Description
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691204E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691204E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691204E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691204E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691204E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691204E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691204E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691204E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4705PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4705PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4705PHBK-ND
15F (EDLC) Supercapacitor 5.6V Coin, Stacked Vertical 2.4Ohm @ 1kHz 1000 Hrs @ 85°C

15F (EDLC) Supercapacitor 5.6V Coin, Stacked Vertical 2.4Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691204E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691204E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691204E3
CAP 15F -20% +80% 5.6V T/H

CAP 15F -20% +80% 5.6V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691204E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691204E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691204E3
CAP 15F -20% +80% 5.6V T/H

CAP 15F -20% +80% 5.6V T/H

Supplier's Site
Aluminium Electrolytic Capacitor, 196 Hvc Enycap Series, 15 F, +80%, -20%, 5.6 V, 12 Mm Rohs Compliant Vishay - 31Y2432 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 196 Hvc Enycap Series, 15 F, +80%, -20%, 5.6 V, 12 Mm Rohs Compliant Vishay
31Y2432
Aluminium Electrolytic Capacitor, 196 Hvc Enycap Series, 15 F, +80%, -20%, 5.6 V, 12 Mm Rohs Compliant Vishay 31Y2432
Aluminium Electrolytic Capacitor, 196 HVC ENYCAP Series, 15 F, +80%, -20%, 5.6 V, 12 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 196 HVC ENYCAP Series, 15 F, +80%, -20%, 5.6 V, 12 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 61-MAL219691204E3 4705PHBK-ND MAL219691204E3 MAL219691204E3 31Y2432
Product Name Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Aluminium Electrolytic Capacitor, 196 Hvc Enycap Series, 15 F, +80%, -20%, 5.6 V, 12 Mm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1.50E13 microF 1.50E7 microF 1.50E7 microF 1.50E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers