Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691154E3

Description
4F (EDLC) Supercapacitor 5.6V Coin, Wide Terminals Same Side 10Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
4F (EDLC) Supercapacitor 5.6V Coin, Wide Terminals Same Side 10Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691154E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691154E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691154E3-ND
4F (EDLC) Supercapacitor 5.6V Coin, Wide Terminals Same Side 10Ohm @ 1kHz 1000 Hrs @ 70°C

4F (EDLC) Supercapacitor 5.6V Coin, Wide Terminals Same Side 10Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691154E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691154E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691154E3
CAP 4F -20% +80% 5.6V SMD

CAP 4F -20% +80% 5.6V SMD

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691154E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691154E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691154E3
CAP 4F -20% +80% 5.6V SMD

CAP 4F -20% +80% 5.6V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL219691154E3-ND MAL219691154E3 MAL219691154E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 4.00E6 microF 4.00E6 microF 4.00E6 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Lead Style Surface Mount (SMT); Tab; SMD (SMT) Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details