Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691124E3

Description
4F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 10Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
4F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 10Ohm @ 1kHz 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691124E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691124E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691124E3-ND
4F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 10Ohm @ 1kHz 1000 Hrs @ 70°C

4F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 10Ohm @ 1kHz 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219691124E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219691124E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219691124E3
CAP 4F -20% +80% 5.6V T/H

CAP 4F -20% +80% 5.6V T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number MAL219691124E3-ND MAL219691124E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 4.00E6 microF 4.00E6 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Coin, Stacked Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details