Manufacturer: Vishay
Win Source Part Number: 925147-MAL219691122E
Series: ENYCAP™ 196HVC
Operating Temperature Range: -20°C ~ 70°C
Features: 4 F (EDLC) Supercapacitor 2.8 V Coin, Stacked Horizontal 5Ohm @ 1kHz 1000 Hrs @ 85°C
Package: Coin, Stacked Horizontal
Package: Tray
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691122E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691122E3 can be used for catalog matching and distributor lookup.
4F (EDLC) Supercapacitor 2.8V Coin, Stacked Horizontal 5Ohm @ 1kHz 1000 Hrs @ 70°C
CAP 4F -20% +80% 2.8V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 925147-MAL219691122E3 | 61-MAL219691122E3 | MAL219691122E3-ND | MAL219691122E3 |
| Product Name | Electric Double Layer Capacitors, Supercaps - MAL219691122E3 | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Coin, Stacked Horizontal | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes |