Win Source Part Number: 1157597-MAL219691112
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: ENYCAP™ 196HVC
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 800
Capacitance: 4 F
Tolerance: -20%, +80%
Voltage - Rated: 2.8 V
Lead Spacing: 0.201" (5.10mm)
ESR (Equivalent Series Resistance): 5Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: Coin, Stacked Horizontal
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" Dia x 0.197" L (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Aluminum Electrolytic Capacitor, Aluminum (wet), Product overview: MAL219691112E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219691112E3 can be used for catalog matching and distributor lookup.
4F (EDLC) Supercapacitor 2.8V Coin, Stacked Horizontal 5Ohm @ 1kHz 1000 Hrs @ 70°C
CAP 4F -20% +80% 2.8V T/H
CAP 4F -20% +80% 2.8V T/H
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1157597-MAL219691112E3 | 61-MAL219691112E3 | MAL219691112E3-ND | MAL219691112E3 | MAL219691112E3 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Capacitance Range | 4.00E6 microF | 4.00E12 microF | 4.00E6 microF | 4.00E6 microF | 4.00E6 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | ||
| WVDC | 2.8 volts | 2.8 volts | 2.8 volts |