Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690212E3

Description
45F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 1Ohm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
45F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 1Ohm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4882PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4882PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4882PHBK-ND
45F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 1Ohm @ 1kHz 2000 Hrs @ 85°C

45F (EDLC) Supercapacitor 5.6V Coin, Stacked Horizontal 1Ohm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219690212E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219690212E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690212E3
CAPACITOR 45F -20% +80% 5.6V T/H

CAPACITOR 45F -20% +80% 5.6V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4882PHBK-ND MAL219690212E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Capacitance Range 4.50E7 microF 4.50E7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Coin, Stacked Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-040222500471KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details