Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690202E3

Description
45F (EDLC) Supercapacitor 5.6V Coin, Stacked Vertical 1Ohm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
45F (EDLC) Supercapacitor 5.6V Coin, Stacked Vertical 1Ohm @ 1kHz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4876PHBK-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4876PHBK-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4876PHBK-ND
45F (EDLC) Supercapacitor 5.6V Coin, Stacked Vertical 1Ohm @ 1kHz 2000 Hrs @ 85°C

45F (EDLC) Supercapacitor 5.6V Coin, Stacked Vertical 1Ohm @ 1kHz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219690202E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219690202E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219690202E3
CAPACITOR 45F -20% +80% 5.6V T/H

CAPACITOR 45F -20% +80% 5.6V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4876PHBK-ND MAL219690202E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Capacitance Range 4.50E7 microF 4.50E7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Coin, Stacked Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details