Vishay MAL219690101E3 Supercapacitor
90F (EDLC) Supercapacitor 4.2V Coin, Stacked Vertical 40mOhm @ 1kHz 2000 Hrs @ 85°C
CAP 90F -20% +80% 4.2V T/H
CAP 90F -20% +80% 4.2V T/H
DOUBLE LAYER CAPACITOR, 90F, 4.2V, RAD; Capacitance:90F; Voltage(DC):4.2V; Capacitor Terminals:Solder; Capacitance Tolerance:-20%, +80%; Lead Spacing:10mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8756720 | 4703PHBK-ND | MAL219690101E3 | MAL219690101E3 | 51Y4690 |
| Product Name | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Capacitor, 90F, 4.2V, Rad; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Solder | |
| Applications | Automotive | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Capacitance Range | 9.00E7 microF | 9.00E7 microF | 9.00E7 microF | 9.00E7 microF |