470mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm 1000 Hrs @ 85°C
CAP 470MF -20% +80% 5.5V T/H Product overview: MAL219622474E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219622474E3 can be used for catalog matching and distributor lookup.
CAP 470MF -20% +80% 5.5V T/H
DOUBLE LAYER CAP, 0.47F, 5.5V, RAD ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219622474E3-ND | 61-MAL219622474E3 | MAL219622474E3 | 68AH0026 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | 5.5V Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 0.47F, 5.5V, Rad Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF | |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can |