Vishay Intertechnology, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219612473E3

Description
47mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
47mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 56-MAL219612473E3-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
56-MAL219612473E3-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 56-MAL219612473E3-ND
47mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm 1000 Hrs @ 70°C

47mF (EDLC) Supercapacitor 5.5V Radial, Can 120Ohm 1000 Hrs @ 70°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219612473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219612473E3
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219612473E3
CAP 47MF -20% +80% 5.5V T/H

CAP 47MF -20% +80% 5.5V T/H

Supplier's Site
Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay - 68AH0022 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay
68AH0022
Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay 68AH0022
DOUBLE LAYER CAP, 47000UF, 5.5V, RAD ROHS COMPLIANT: YES

DOUBLE LAYER CAP, 47000UF, 5.5V, RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - MAL219612473E3 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
MAL219612473E3
Electric Double Layer Capacitors (EDLC), Supercapacitors MAL219612473E3
CAP 47MF -20% +80% 5.5V T/H

CAP 47MF -20% +80% 5.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL219612473E3-ND MAL219612473E3 68AH0022 MAL219612473E3
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Double Layer Cap, 47000Uf, 5.5V, Rad Rohs Compliant Vishay Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 47000 microF 47000 microF 47000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details