220mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm 1000 Hrs @ 70°C
CAP 220MF -20% +80% 5.5V T/H
CAP 220MF -20% +80% 5.5V T/H
DOUBLE LAYER CAP, 0.22F, 5.5V, RAD ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219612224E3-ND | MAL219612224E3 | MAL219612224E3 | 68AH0020 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 0.22F, 5.5V, Rad Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 220000 microF | 220000 microF | 220000 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole |