1F (EDLC) Supercapacitor 5.5V Radial, Can 1000 Hrs @ 70°C
1F 5.5V Radial Through Hole Supercapacitor Product overview: MAL219612105E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219612105E3 can be used for catalog matching and distributor lookup.
CAP, 1F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:196DLC Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
CAP 1F -20% +80% 5.5V T/H
CAP 1F -20% +80% 5.5V T/H
CAP 1F -20% +80% 5.5V T/H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219612105E3-ND | 61-MAL219612105E3 | 71P2312 | MAL219612105E3 | MAL219612105E3 | MAL219612105E3 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Through-Hole 5.5V Capacitor | Cap, 1F, 5.5V, Double Layer, Radial; Capacitance Vishay | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can | Through Hole; Through Hole | Through Hole; Through Hole |