Vishay Intertechnology, Inc. Aluminium Capacitors MAL219390125E3

Description
Aluminium Capacitors 560uF 20% 35x60mm
Request a Quote Datasheet
Description
Aluminium Capacitors 560uF 20% 35x60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2497402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2497402
Aluminium Capacitors 2497402
Aluminium Capacitors 560uF 20% 35x60mm

Aluminium Capacitors 560uF 20% 35x60mm

Supplier's Site
Aluminium Capacitors - 2497401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2497401
Aluminium Capacitors 2497401
Aluminium Capacitors 560uF 20% 35x60mm

Aluminium Capacitors 560uF 20% 35x60mm

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219390125E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219390125E3-ND
Aluminum Electrolytic Capacitors 56-MAL219390125E3-ND
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6000 Hrs @ 105°C

560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 6000 Hrs @ 105°C

Buy Now Datasheet
Cap, 560Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay - 32AK9248 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay
32AK9248
Cap, 560Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay 32AK9248
CAP, 560UF, 570V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 560UF, 570V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219390125E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219390125E3
Capacitors - Aluminum Electrolytic Capacitors MAL219390125E3
CAP ALUM 560UF 20% 570V SNAP

CAP ALUM 560UF 20% 570V SNAP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2497402 56-MAL219390125E3-ND 32AK9248 MAL219390125E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 560Uf, 570V, Alu Elec, Snap-In Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details