220µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 390mOhm @ 100Hz 5000 Hrs @ 105°C
CAP, 220UF, 400V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:30mm RoHS Compliant: Yes
CAP, 220UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
CAPACITOR, RADIAL SNAP IN, ELECTROLYTIC, 220UF, 400V, 30X30MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 220UF 20% 400V SNAP
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL219376221E3-ND | 71AH2273 | 71AH4935 | 127997029 | MAL219376221E3 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 220Uf, 400V, Alu Elec, Snap-In; Capacitance Vishay | Cap, 220Uf, 400V, Alu Elec, Snap-In Rohs Compliant Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Snap-In | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic |