Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL219357471E3

Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote
Description
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay aluminum electrolytic capacitor with a capacitance of 470 µF and a rated voltage of 450 V features a compact snap-in design suitable for various applications. It has a tolerance of ±20% and is designed for a useful life of 5000 hours at a temperature of 105 °C. This capacitor is polarized and is compliant with RoHS standards. It is applicable in solar PV inverters, motor controls, smoothing and filtering in power supplies, and industrial air conditioning systems. The capacitor's dimensions are 35 mm in diameter, making it a versatile choice for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Vishay aluminum electrolytic capacitor with a capacitance of 470 µF and a rated voltage of 450 V features a compact snap-in design suitable for various applications. It has a tolerance of ±20% and is designed for a useful life of 5000 hours at a temperature of 105 °C. This capacitor is polarized and is compliant with RoHS standards. It is applicable in solar PV inverters, motor controls, smoothing and filtering in power supplies, and industrial air conditioning systems. The capacitor's dimensions are 35 mm in diameter, making it a versatile choice for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL219357471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219357471E3-ND
Aluminum Electrolytic Capacitors 56-MAL219357471E3-ND
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 5000 Hrs @ 105°C

470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2066213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2066213
Aluminium Capacitors 2066213
Vishay MAL219357471E3 Capacitor

Vishay MAL219357471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2068758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2068758
Aluminium Capacitors 2068758
Vishay MAL219357471E3 Capacitor

Vishay MAL219357471E3 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL219357471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219357471E3
Capacitors - Aluminum Electrolytic Capacitors MAL219357471E3
CAP ALUM 470UF 20% 450V SNAP

CAP ALUM 470UF 20% 450V SNAP

Supplier's Site
Cap, 470Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 71AH2266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay
71AH2266
Cap, 470Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay 71AH2266
CAP, 470UF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, 470UF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay - 71AH4928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay
71AH4928
Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay 71AH4928
CAP, 470UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 470UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL219357471E3-ND 2066213 MAL219357471E3 71AH2266 71AH4928
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay Cap, 470Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers