Cap Snap-In 330uF 450V 35x35 105C 5000h
Cap Snap-In 330uF 450V 35x35 105C 5000h
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 330UF 20% 450V SNAP
CAP, 330UF, 450V, ALU ELEC, SNAP-IN; Capacitance:330µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes
CAP, 330UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2066211 | 56-MAL219357331E3-ND | MAL219357331E3 | 71AH2265 | 71AH4927 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 330Uf, 450V, Alu Elec, Snap-In; Capacitance Vishay | Cap, 330Uf, 450V, Alu Elec, Snap-In Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Snap-In |