Vishay Intertechnology, Inc. Aluminium Capacitors MAL219299602E3

Description
Capacitor Alu SMD Hi Volt 4.7uF 400V 12
Request a Quote Datasheet
Description
Capacitor Alu SMD Hi Volt 4.7uF 400V 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2049703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049703P
Aluminium Capacitors 2049703P
Capacitor Alu SMD Hi Volt 4.7uF 400V 12

Capacitor Alu SMD Hi Volt 4.7uF 400V 12

Supplier's Site
Aluminium Capacitors - 2049702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049702
Aluminium Capacitors 2049702
Capacitor Alu SMD Hi Volt 4.7uF 400V 12

Capacitor Alu SMD Hi Volt 4.7uF 400V 12

Supplier's Site
Aluminium Capacitors - 2049703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049703
Aluminium Capacitors 2049703
Capacitor Alu SMD Hi Volt 4.7uF 400V 12

Capacitor Alu SMD Hi Volt 4.7uF 400V 12

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219299602E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299602E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL219299602E3DKR-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL219299602E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299602E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL219299602E3CT-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL219299602E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299602E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL219299602E3TR-ND
4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

4.7µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219299602E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219299602E3
Capacitors - Aluminum Electrolytic Capacitors MAL219299602E3
CAP ALUM 4.7UF 20% 400V SMD

CAP ALUM 4.7UF 20% 400V SMD

Supplier's Site
Cap, 4.7Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2832
Cap, 4.7Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2832
CAP, 4.7UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 4.7UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2833
Cap, 4.7Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2833
CAP, 4.7UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:12.5mm RoHS Compliant: Yes

CAP, 4.7UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2049703P 2049702 56-MAL219299602E3DKR-ND 56-MAL219299602E3CT-ND MAL219299602E3 61AH2832
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 4.7Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details