Vishay Intertechnology, Inc. Aluminium Capacitors MAL219055682E3

Description
Radial 6800µF 16V 18x31mm 125°C 6000h
Request a Quote Datasheet
Description
Radial 6800µF 16V 18x31mm 125°C 6000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385657
Aluminium Capacitors 2385657
Radial 6800µF 16V 18x31mm 125°C 6000h

Radial 6800µF 16V 18x31mm 125°C 6000h

Supplier's Site
Aluminium Capacitors - 2385658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385658
Aluminium Capacitors 2385658
Vishay MAL219055682E3 Capacitor

Vishay MAL219055682E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385658P
Aluminium Capacitors 2385658P
Radial 6800µF 16V 18x31mm 125°C 6000h

Radial 6800µF 16V 18x31mm 125°C 6000h

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219055682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219055682E3-ND
Aluminum Electrolytic Capacitors 56-MAL219055682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219055682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219055682E3
Capacitors - Aluminum Electrolytic Capacitors MAL219055682E3
CAP ALUM 6800UF 20% 16V RADIAL

CAP ALUM 6800UF 20% 16V RADIAL

Supplier's Site
Cap, Aec-Q200, 6800Uf, 16V, Radial; Capacitance Vishay - 81AH5021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Uf, 16V, Radial; Capacitance Vishay
81AH5021
Cap, Aec-Q200, 6800Uf, 16V, Radial; Capacitance Vishay 81AH5021
CAP, AEC-Q200, 6800UF, 16V, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

CAP, AEC-Q200, 6800UF, 16V, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:6000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385657 2385658 56-MAL219055682E3-ND MAL219055682E3 81AH5021
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Aec-Q200, 6800Uf, 16V, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details