Vishay Intertechnology, Inc. Aluminium Capacitors MAL219051471E3

Description
Radial 470µF 50V 12,5x20mm 125°C 3000h
Request a Quote Datasheet
Description
Radial 470µF 50V 12,5x20mm 125°C 3000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385654P
Aluminium Capacitors 2385654P
Radial 470µF 50V 12,5x20mm 125°C 3000h

Radial 470µF 50V 12,5x20mm 125°C 3000h

Supplier's Site
Aluminium Capacitors - 2385653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385653
Aluminium Capacitors 2385653
Radial 470µF 50V 12,5x20mm 125°C 3000h

Radial 470µF 50V 12,5x20mm 125°C 3000h

Supplier's Site
Aluminium Capacitors - 2385654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385654
Aluminium Capacitors 2385654
Vishay MAL219051471E3 Capacitor

Vishay MAL219051471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219051471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219051471E3-ND
Aluminum Electrolytic Capacitors 56-MAL219051471E3-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Cap, Aec-Q200, 470Uf, 50V, Radial; Capacitance Vishay - 81AH5019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Uf, 50V, Radial; Capacitance Vishay
81AH5019
Cap, Aec-Q200, 470Uf, 50V, Radial; Capacitance Vishay 81AH5019
CAP, AEC-Q200, 470UF, 50V, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, AEC-Q200, 470UF, 50V, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL219051471E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL219051471E3
Aluminum Electrolytic Capacitors MAL219051471E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219051471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219051471E3
Capacitors - Aluminum Electrolytic Capacitors MAL219051471E3
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385654P 2385654 56-MAL219051471E3-ND 81AH5019 MAL219051471E3 MAL219051471E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Aec-Q200, 470Uf, 50V, Radial; Capacitance Vishay Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH510J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details