Radial 1800µF 35V 16x25mm 125°C 5000h
Radial 1800µF 35V 16x25mm 125°C 5000h
Vishay MAL219050182E3 Capacitor
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
CAP ALUM 1800UF 20% 35V RADIAL
CAP, AEC-Q200, 1800UF, 35V, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 1800UF, 35V, 16X30 MM, 7.5MM LEADSPACE. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2385649 | 2385650 | 56-MAL219050182E3-ND | MAL219050182E3 | 81AH5017 | 137422532 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Aec-Q200, 1800Uf, 35V, Radial; Capacitance Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | 125 C (257 F) | 125 C (257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |