120µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 125°C
CAP ALUM POLY 120UF 20% 25V SMD
CAP ALUM POLY 120UF 20% 25V SMD
CAP, POLYMER ALU ELEC, 120UF, 25V; Capacitance:120µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 120UF, 25V; Capacitance:120µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitor Mounting:Surface Mount; Product Diameter:10mm RoHS Compliant: Yes
CAP, 120µF, 25V; Capacitance:120µF; Voltage Rating:25V; AE Capacitor Case:Radial Can - SMD; Product Range:186 CPNT Series; ESR:0.025ohm; Lifetime @ Temperature:2000 hours @ 125°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 120uF 25V 20% 125C 2000H 8.0x8.0x11.7
CAP ALUM POLY 120UF 20% 25V SMD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5017TR-ND | MAL218697607E3 | MAL218697607E3 | 56AC1359 | 46AC9194 | 48AC6765 | MAL218697607E3 | MAL218697607E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 120Uf, 25V; Capacitance Vishay | Cap, Polymer Alu Elec, 120Uf, 25V; Capacitance Vishay | Cap, 120Μf, 25V; Capacitance Vishay | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Applications | Automotive | Automotive; Automotive | Automotive | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |