Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218697556E3

Description
330µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218697556E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218697556E3-ND
Aluminum - Polymer Capacitors 56-MAL218697556E3-ND
330µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 125°C

330µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 25mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218697556E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218697556E3
Aluminum - Polymer Capacitors MAL218697556E3
CAP ALUM POLY 330UF 20% 20V SMD

CAP ALUM POLY 330UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218697556E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218697556E3
Capacitors - Aluminum - Polymer Capacitors MAL218697556E3
CAP ALUM POLY 330UF 20% 20V SMD

CAP ALUM POLY 330UF 20% 20V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL218697556E3-ND MAL218697556E3 MAL218697556E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details