Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218697101E3

Description
10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 75mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 75mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218697101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218697101E3-ND
Aluminum - Polymer Capacitors 56-MAL218697101E3-ND
10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 75mOhm 2000 Hrs @ 125°C

10µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 75mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218697101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218697101E3
Capacitors - Aluminum - Polymer Capacitors MAL218697101E3
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218697101E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218697101E3
Aluminum - Polymer Capacitors MAL218697101E3
CAP ALUM POLY 10UF 20% 50V SMD

CAP ALUM POLY 10UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL218697101E3-ND MAL218697101E3 MAL218697101E3
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C713U016BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details