Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218597551E3

Description
33µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218597551E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218597551E3-ND
Aluminum - Polymer Capacitors 56-MAL218597551E3-ND
33µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 5000 Hrs @ 105°C

33µF 20V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218597551E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218597551E3
Aluminum - Polymer Capacitors MAL218597551E3
CAP ALUM POLY 33UF 20% 20V SMD

CAP ALUM POLY 33UF 20% 20V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218597551E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218597551E3
Capacitors - Aluminum - Polymer Capacitors MAL218597551E3
CAP ALUM POLY 33UF 20% 20V SMD

CAP ALUM POLY 33UF 20% 20V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL218597551E3-ND MAL218597551E3 MAL218597551E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer Capacitor - 157XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers