10µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 10UF 20% 100V SMD
CAP, POLYMER ALU ELEC, 10UF, 100V; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 10UF, 100V; Capacitance:10µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 10UF 20% 100V SMD
Aluminum Organic Polymer Capacitors 10uF 100V 20% 105C 2000H 8.0x8.0x11.7
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5011TR-ND | MAL218497902E3 | 56AC1348 | MAL218497902E3 | MAL218497902E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 10Uf, 100V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |