Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218497901E3

Description
CAP ALUM POLY 4.7UF 20% 100V SMD
Request a Quote Datasheet
Description
CAP ALUM POLY 4.7UF 20% 100V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218497901E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218497901E3DKR-ND
Aluminum - Polymer Capacitors 56-MAL218497901E3DKR-ND
CAP ALUM POLY 4.7UF 20% 100V SMD

CAP ALUM POLY 4.7UF 20% 100V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 56-MAL218497901E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218497901E3CT-ND
Aluminum - Polymer Capacitors 56-MAL218497901E3CT-ND
4.7µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 100mOhm 2000 Hrs @ 105°C

4.7µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 100mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 56-MAL218497901E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218497901E3TR-ND
Aluminum - Polymer Capacitors 56-MAL218497901E3TR-ND
4.7µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 100mOhm 2000 Hrs @ 105°C

4.7µF 100V Aluminum - Polymer Capacitors Radial, Can - SMD 100mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218497901E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218497901E3
Capacitors - Aluminum - Polymer Capacitors MAL218497901E3
CAP ALUM POLY 4.7UF 20% 100V SMD

CAP ALUM POLY 4.7UF 20% 100V SMD

Supplier's Site
Cap, Polymer Alu Elec, 4.7Uf, 100V; Capacitance Vishay - 46AC9082 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 4.7Uf, 100V; Capacitance Vishay
46AC9082
Cap, Polymer Alu Elec, 4.7Uf, 100V; Capacitance Vishay 46AC9082
CAP, POLYMER ALU ELEC, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 4.7Uf, 100V; Capacitance Vishay - 56AC1347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 4.7Uf, 100V; Capacitance Vishay
56AC1347
Cap, Polymer Alu Elec, 4.7Uf, 100V; Capacitance Vishay 56AC1347
CAP, POLYMER ALU ELEC, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - MAL218497901E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218497901E3
Aluminum - Polymer Capacitors MAL218497901E3
CAP ALUM POLY 4.7UF 20% 100V SMD

CAP ALUM POLY 4.7UF 20% 100V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL218497901E3DKR-ND 56-MAL218497901E3CT-ND MAL218497901E3 46AC9082 MAL218497901E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Polymer Alu Elec, 4.7Uf, 100V; Capacitance Vishay Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713248 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details