22µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 38mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 22UF 20% 80V SMD
CAP, POLYMER ALU ELEC, 22UF, 80V; Capacitance:22µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.038ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 22UF, 80V; Capacitance:22µF; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.038ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP ALUM POLY 22UF 20% 80V SMD
Aluminum Organic Polymer Capacitors 22uF 80V 20% 105C 2000H 10.0x10.0x12.4
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5008TR-ND | MAL218497702E3 | 56AC1341 | MAL218497702E3 | MAL218497702E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 22Uf, 80V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |