Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218497353E3

Description
100µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218497353E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218497353E3-ND
Aluminum - Polymer Capacitors 56-MAL218497353E3-ND
100µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C

100µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218497353E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218497353E3
Aluminum - Polymer Capacitors MAL218497353E3
CAP ALUM POLY 100UF 20% 4V SMD

CAP ALUM POLY 100UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218497353E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218497353E3
Capacitors - Aluminum - Polymer Capacitors MAL218497353E3
CAP ALUM POLY 100UF 20% 4V SMD

CAP ALUM POLY 100UF 20% 4V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL218497353E3-ND MAL218497353E3 MAL218497353E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers