Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218397603E3

Description
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218397603E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218397603E3TR-ND
Aluminum - Polymer Capacitors 56-MAL218397603E3TR-ND
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C

100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Cap, Hybrid Alu Elec, 100Uf, 20%, 25V; Capacitance Vishay - 56AC1333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 100Uf, 20%, 25V; Capacitance Vishay
56AC1333
Cap, Hybrid Alu Elec, 100Uf, 20%, 25V; Capacitance Vishay 56AC1333
CAP, HYBRID ALU ELEC, 100UF, 20%, 25V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 100UF, 20%, 25V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Hybrid Alu Elec, 100Uf, 20%, 25V; Capacitance Vishay - 46AC8940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 100Uf, 20%, 25V; Capacitance Vishay
46AC8940
Cap, Hybrid Alu Elec, 100Uf, 20%, 25V; Capacitance Vishay 46AC8940
CAP, HYBRID ALU ELEC, 100UF, 20%, 25V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 100UF, 20%, 25V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 25V, 20% Rohs Compliant Vishay - 48AC6739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 25V, 20% Rohs Compliant Vishay
48AC6739
Cap, 100Μf, 25V, 20% Rohs Compliant Vishay 48AC6739
CAP, 100µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218397603E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218397603E3
Capacitors - Aluminum - Polymer Capacitors MAL218397603E3
CAP ALUM HYB 100UF 20% 25V SMD

CAP ALUM HYB 100UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218397603E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218397603E3
Aluminum - Polymer Capacitors MAL218397603E3
CAP ALUM POLY HYB 100UF 25V SMD

CAP ALUM POLY HYB 100UF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL218397603E3TR-ND 56AC1333 48AC6739 MAL218397603E3 MAL218397603E3
Product Name Aluminum - Polymer Capacitors Cap, Hybrid Alu Elec, 100Uf, 20%, 25V; Capacitance Vishay Cap, 100Μf, 25V, 20% Rohs Compliant Vishay Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers