Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218297802E3

Description
22µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - BC4988CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC4988CT-ND
Aluminum - Polymer Capacitors BC4988CT-ND
22µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

22µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - BC4988TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC4988TR-ND
Aluminum - Polymer Capacitors BC4988TR-ND
22µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

22µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218297802E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218297802E3
Aluminum - Polymer Capacitors MAL218297802E3
CAP ALUM POLY HYB 22UF 63V SMD

CAP ALUM POLY HYB 22UF 63V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218297802E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218297802E3
Capacitors - Aluminum - Polymer Capacitors MAL218297802E3
CAP ALUM HYB 22UF 20% 63V SMD

CAP ALUM HYB 22UF 20% 63V SMD

Supplier's Site
Cap, Hybrid Alu Elec, 22Uf, 20%, 63V; Capacitance Vishay - 46AC8924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 22Uf, 20%, 63V; Capacitance Vishay
46AC8924
Cap, Hybrid Alu Elec, 22Uf, 20%, 63V; Capacitance Vishay 46AC8924
CAP, HYBRID ALU ELEC, 22UF, 20%, 63V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 22UF, 20%, 63V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Hybrid Alu Elec, 22Uf, 20%, 63V; Capacitance Vishay - 56AC1327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 22Uf, 20%, 63V; Capacitance Vishay
56AC1327
Cap, Hybrid Alu Elec, 22Uf, 20%, 63V; Capacitance Vishay 56AC1327
CAP, HYBRID ALU ELEC, 22UF, 20%, 63V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 22UF, 20%, 63V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC4988CT-ND MAL218297802E3 MAL218297802E3 46AC8924
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Hybrid Alu Elec, 22Uf, 20%, 63V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details