22µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 45mOhm 10000 Hrs @ 105°C
CAP, HYBRID ALU ELEC, 22UF, 20%, 80V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 22UF, 20%, 80V; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM HYB 22UF 20% 80V SMD
CAP ALUM POLY HYB 22UF 80V SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC4990TR-ND | 46AC8921 | MAL218297701E3 | MAL218297701E3 |
| Product Name | Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 22Uf, 20%, 80V; Capacitance Vishay | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |