Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218297604E3

Description
CAP ALUMHYB 220UF 20% 25V SMD
Request a Quote Datasheet
Description
CAP ALUMHYB 220UF 20% 25V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218297604E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218297604E3DKR-ND
Aluminum - Polymer Capacitors 56-MAL218297604E3DKR-ND
CAP ALUMHYB 220UF 20% 25V SMD

CAP ALUMHYB 220UF 20% 25V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - 56-MAL218297604E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218297604E3TR-ND
Aluminum - Polymer Capacitors 56-MAL218297604E3TR-ND
220µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

220µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 56-MAL218297604E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218297604E3CT-ND
Aluminum - Polymer Capacitors 56-MAL218297604E3CT-ND
220µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

220µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 27mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218297604E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218297604E3
Capacitors - Aluminum - Polymer Capacitors MAL218297604E3
CAP ALUM HYB 220UF 20% 25V SMD

CAP ALUM HYB 220UF 20% 25V SMD

Supplier's Site
Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay - 46AC8919 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay
46AC8919
Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay 46AC8919
CAP, HYBRID ALU ELEC, 220UF, 20%, 25V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 220UF, 20%, 25V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site
Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay - 56AC1324 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay
56AC1324
Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay 56AC1324
CAP, HYBRID ALU ELEC, 220UF, 20%, 25V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 220UF, 20%, 25V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 25V, 20% Rohs Compliant Vishay - 48AC6730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, 20% Rohs Compliant Vishay
48AC6730
Cap, 220Μf, 25V, 20% Rohs Compliant Vishay 48AC6730
CAP, 220µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - MAL218297604E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218297604E3
Aluminum - Polymer Capacitors MAL218297604E3
CAP ALUM POLY HYB 220UF 25V SMD

CAP ALUM POLY HYB 220UF 25V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL218297604E3DKR-ND 56-MAL218297604E3TR-ND MAL218297604E3 46AC8919 56AC1324 48AC6730 MAL218297604E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay Cap, Hybrid Alu Elec, 220Uf, 20%, 25V; Capacitance Vishay Cap, 220Μf, 25V, 20% Rohs Compliant Vishay Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1730292 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details