Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: MAL218297603E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-MAL218297603E3 can be used for catalog matching and distributor lookup.
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C
100µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 10000 Hrs @ 105°C
CAP, HYBRID ALU ELEC, 100UF, 20%, 25V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 100UF, 20%, 25V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 100µF, 25V, 20% ROHS COMPLIANT: YES
CAP ALUM POLY HYB 100UF 25V SMD
CAP ALUM HYB 100UF 20% 25V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-MAL218297603E3 | 56-MAL218297603E3TR-ND | 56AC1323 | 48AC6729 | MAL218297603E3 | MAL218297603E3 |
| Product Name | Capacitor | Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 100Uf, 20%, 25V; Capacitance Vishay | Cap, 100Μf, 25V, 20% Rohs Compliant Vishay | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Applications | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |