Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218297105E3

Description
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - BC4987TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC4987TR-ND
Aluminum - Polymer Capacitors BC4987TR-ND
100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C

100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218297105E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218297105E3
Capacitors - Aluminum - Polymer Capacitors MAL218297105E3
CAP ALUM HYB 100UF 20% 50V SMD

CAP ALUM HYB 100UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218297105E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218297105E3
Aluminum - Polymer Capacitors MAL218297105E3
CAP ALUM POLY HYB 100UF 50V SMD

CAP ALUM POLY HYB 100UF 50V SMD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
MAL218297105E3
Aluminum Organic Polymer Capacitors MAL218297105E3
Aluminum Organic Polymer Capacitors 100uF 50V 20% 105C 10000H

Aluminum Organic Polymer Capacitors 100uF 50V 20% 105C 10000H

Buy Now Datasheet
Cap, Hybrid Alu Elec, 100Uf, 20%, 50V; Capacitance Vishay - 46AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 100Uf, 20%, 50V; Capacitance Vishay
46AC8915
Cap, Hybrid Alu Elec, 100Uf, 20%, 50V; Capacitance Vishay 46AC8915
CAP, HYBRID ALU ELEC, 100UF, 20%, 50V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 100UF, 20%, 50V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Hybrid Alu Elec, 100Uf, 20%, 50V; Capacitance Vishay - 56AC1322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 100Uf, 20%, 50V; Capacitance Vishay
56AC1322
Cap, Hybrid Alu Elec, 100Uf, 20%, 50V; Capacitance Vishay 56AC1322
CAP, HYBRID ALU ELEC, 100UF, 20%, 50V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 100UF, 20%, 50V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC4987TR-ND MAL218297105E3 MAL218297105E3 MAL218297105E3 46AC8915
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Cap, Hybrid Alu Elec, 100Uf, 20%, 50V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details