The MAL218197308E3 is a conductive polymer aluminum capacitor designed for surface mount technology (SMD) applications. It features a rated capacitance of 470 OºF with a tolerance of ±20% and operates within a voltage range of 4.0 V to 6.3 V. The capacitor is characterized by its low equivalent series resistance (ESR) and high ripple current capability, making it suitable for high-performance applications. This component has a long useful life of up to 5000 hours at a maximum temperature of 105 °C, ensuring reliability in demanding environments. It is compliant with IEC 60384-18 and CECC 32300 standards, and it is lead-free and reflow solderable, which is advantageous for modern manufacturing processes. The capacitor is packaged in blister tape on reels, facilitating automated assembly. Applications for this capacitor include industrial and professional electronics, telecommunications, and portable devices, where high temperature and performance are critical.
470µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAP ALUM POLY 470UF 20% 6.3V SMD
CAP ALUM POLY 470UF 20% 6.3V SMD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 4770PHTR-ND | MAL218197308E3 | MAL218197308E3 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |