The Aluminum - Polymer Capacitor MAL218197307E3 from Lingto Electronic Limited features a rated capacitance of 390 OºF with a tolerance of ±20%. It operates within a voltage range of 4.0 V to 6.3 V and is designed for a temperature range of -55 °C to +105 °C. This capacitor is suitable for surface mount technology (SMD) applications and is reflow solderable, making it ideal for high-temperature environments. It has a long useful life of up to 5000 hours at 105 °C and exhibits very low equivalent series resistance (ESR) and high ripple current capabilities. The product is packaged in blister tape on a reel, facilitating automated assembly processes. It is compliant with IEC 60384-18 and CECC 32300 standards, ensuring reliability for industrial and telecommunications applications.
390µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAP ALUM POLY 390UF 20% 6.3V SMD
CAP ALUM POLY 390UF 20% 6.3V SMD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL218197307E3-ND | MAL218197307E3 | MAL218197307E3 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 390 microF | 390 microF | 390 microF |