Vishay Precision Group Aluminum - Polymer Capacitors MAL218097703E3

Description
330µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4754PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
4754PHTR-ND
Aluminum - Polymer Capacitors 4754PHTR-ND
330µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218097703E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218097703E3
Aluminum - Polymer Capacitors MAL218097703E3
CAP ALUM POLY 330UF 20% 4V SMD

CAP ALUM POLY 330UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218097703E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218097703E3
Capacitors - Aluminum - Polymer Capacitors MAL218097703E3
CAP ALUM POLY 330UF 20% 4V SMD

CAP ALUM POLY 330UF 20% 4V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4754PHTR-ND MAL218097703E3 MAL218097703E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1730289 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers