Vishay Precision Group Aluminum - Polymer Capacitors MAL218097504E3

Description
100µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4760PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
4760PHTR-ND
Aluminum - Polymer Capacitors 4760PHTR-ND
100µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

100µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218097504E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218097504E3
Capacitors - Aluminum - Polymer Capacitors MAL218097504E3
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218097504E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218097504E3
Aluminum - Polymer Capacitors MAL218097504E3
CAP ALUM POLY 100UF 20% 16V SMD

CAP ALUM POLY 100UF 20% 16V SMD

Supplier's Site Datasheet
Cap, 100Μf, 16V, 20%, Radial; Capacitance Vishay - 76Y3417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%, Radial; Capacitance Vishay
76Y3417
Cap, 100Μf, 16V, 20%, Radial; Capacitance Vishay 76Y3417
CAP, 100µF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:16V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4760PHTR-ND MAL218097504E3 MAL218097504E3 76Y3417
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 100Μf, 16V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details