39µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
CAP ALUM POLY 39UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 39uF 16V 20%
CAP ALUM POLY 39UF 20% 16V SMD
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL218097501E3-ND | MAL218097501E3 | MAL218097501E3 | MAL218097501E3 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 39 microF | 39 microF | 39 microF |